Vishay Intertechnology, Inc. INDUCTOR WW 680UH 5% 1812 680¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ681J

Description
INDUCTOR WW 680UH 5% 1812 680¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 680UH 5% 1812 680¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 680UH 5% 1812 680¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ681J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 680UH 5% 1812 680¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ681J
INDUCTOR WW 680UH 5% 1812 680¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ681J
INDUCTOR WW 680UH 5% 1812 680¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 680UH 5% 1812 680¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQ681J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ681J-ND
Fixed Inductors IMC1812RQ681J-ND
680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 50mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RQ681J IMC1812RQ681J-ND
Product Name INDUCTOR WW 680UH 5% 1812 680¦H 50mA - - Ferrite Core ¦5% Unshielded 30 Ohm Max 30 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 680 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 50 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176781-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details