Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER101K

Description
100µH Unshielded Inductor 250mA 1.6Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Inductor 250mA 1.6Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC2220ER101K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER101K-ND
Fixed Inductors IMC2220ER101K-ND
100µH Unshielded Inductor 250mA 1.6Ohm Max 2220 (5650 Metric)

100µH Unshielded Inductor 250mA 1.6Ohm Max 2220 (5650 Metric)

Buy Now Datasheet
SMD 100UH 250MA 1.6OHM Inductor and Choke - 71-IMC2220ER101K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 250MA 1.6OHM Inductor and Choke
71-IMC2220ER101K
SMD 100UH 250MA 1.6OHM Inductor and Choke 71-IMC2220ER101K
FIXED IND 100UH 250MA 1.6OHM SMD Product overview: IMC2220ER101K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 250MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 250MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC2220ER101K can be used for catalog matching and distributor lookup.

FIXED IND 100UH 250MA 1.6OHM SMD Product overview: IMC2220ER101K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 250MA, 1.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 250MA, 1.6OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC2220ER101K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IMC2220ER101K - 850152-IMC2220ER101K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IMC2220ER101K
850152-IMC2220ER101K
Fixed Inductors - IMC2220ER101K 850152-IMC2220ER101K
Manufacturer: Vishay Win Source Part Number: 850152-IMC2220ER101K Series: IMC-2220 Features: 100 µH Inductor 250 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Vishay
Win Source Part Number: 850152-IMC2220ER101K
Series: IMC-2220
Features: 100 µH Inductor 250 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMC2220ER101K-ND 71-IMC2220ER101K 850152-IMC2220ER101K
Product Name Fixed Inductors SMD 100UH 250MA 1.6OHM Inductor and Choke Fixed Inductors - IMC2220ER101K
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J562SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details