INDUCTOR WW 470UH 5% 1812 470¦H 62mA - - Ferrite Core ¦5% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
470µH Unshielded Wirewound Inductor 62mA 26Ohm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812RV471J | IMC1812RV471J-ND |
| Product Name | INDUCTOR WW 470UH 5% 1812 470¦H 62mA - - Ferrite Core ¦5% Unshielded 26 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 470 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Rated DC Current | 62 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |