12µH Unshielded Wirewound Inductor 500mA 600mOhm Max 1812 (4532 Metric)
INDUCTOR, 12UH, 500MA, ±10%, 21MHz, FULL REEL; Inductance:12µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:21MHz; DC Current Rating:500mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMCH-1812 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMCH1812ER120K-ND | 53K5109 |
| Product Name | Fixed Inductors | Inductor, 12Uh, 500Ma, ±10%, 21Mhz, Full Reel; Inductance Vishay |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |