Win Source Part Number: 992456-IMC1812RV102K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IMC-1812
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1 mH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 30 @ 250kHz
Frequency - Self Resonant: 2.5MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 40Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 mA
Inductance Frequency - Test: 250 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale
RoHS Status: RoHS non-compliant
Inductor RF Chip Molded Wirewound 1000uH 10% 250KHz 30Q-Factor Ferrite 0.03A 40Ohm DCR 1812 T/R Product overview: IMC1812RV102K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 250KHz, 0.03A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 250KHz, 0.03A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RV102K can be used for catalog matching and distributor lookup.
1mH Unshielded Wirewound Inductor 30mA 40Ohm Max 1812 (4532 Metric)
INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 992456-IMC1812RV102K | 71-IMC1812RV102K | IMC1812RV102K-ND | IMC1812RV102K |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 1000uH 250KHz 0.03A Inductor and Choke | Fixed Inductors | INDUCTOR WW 1000UH 10% 1812 1mH 30mA - - Ferrite Core ¦10% Unshielded 40 Ohm Max 30 @ 250kHz 2.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Standard; Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke | General Purpose |