Vishay Intertechnology, Inc. INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max IMC1812RV2R2J

Description
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max - IMC1812RV2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max
IMC1812RV2R2J
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max IMC1812RV2R2J
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RV2R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RV2R2J-ND
Fixed Inductors IMC1812RV2R2J-ND
2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RV2R2J IMC1812RV2R2J-ND
Product Name INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 2.2 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.7000 ohms 0.7000 ohms
Rated DC Current 380 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details