Vishay Intertechnology, Inc. INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max IMC1812RQ270K

Description
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max - IMC1812RQ270K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max
IMC1812RQ270K
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max IMC1812RQ270K
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQ270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ270K-ND
Fixed Inductors IMC1812RQ270K-ND
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RQ270K IMC1812RQ270K-ND
Product Name INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 27 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 170 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers