Vishay Intertechnology, Inc. INDUCTOR WW 390NH 10% 1812 390nH 380mA - - Non-Magnetic Core ¦10% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ESR39K

Description
INDUCTOR WW 390NH 10% 1812 390nH 380mA - - Non-Magnetic Core ¦10% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 390NH 10% 1812 390nH 380mA - - Non-Magnetic Core ¦10% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 390NH 10% 1812 390nH 380mA - - Non-Magnetic Core ¦10% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ESR39K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390NH 10% 1812 390nH 380mA - - Non-Magnetic Core ¦10% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ESR39K
INDUCTOR WW 390NH 10% 1812 390nH 380mA - - Non-Magnetic Core ¦10% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ESR39K
INDUCTOR WW 390NH 10% 1812 390nH 380mA - - Non-Magnetic Core ¦10% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 390NH 10% 1812 390nH 380mA - - Non-Magnetic Core ¦10% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812ESR39K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ESR39K-ND
Fixed Inductors IMC1812ESR39K-ND
390nH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

390nH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812ESR39K IMC1812ESR39K-ND
Product Name INDUCTOR WW 390NH 10% 1812 390nH 380mA - - Non-Magnetic Core ¦10% Unshielded 700 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.3900 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.7000 ohms 0.7000 ohms
Rated DC Current 380 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0.033uH 250MHz 0.78A Inductor and Choke - 71-0402DC-33NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details