Vishay Intertechnology, Inc. Fixed Inductors IMC1812RQR33M

Description
330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RQR33M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQR33M-ND
Fixed Inductors IMC1812RQR33M-ND
330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

330nH Unshielded Wirewound Inductor 430mA 550mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 330NH 20% 1812 330nH 430mA - - Non-Magnetic Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQR33M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 20% 1812 330nH 430mA - - Non-Magnetic Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQR33M
INDUCTOR WW 330NH 20% 1812 330nH 430mA - - Non-Magnetic Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQR33M
INDUCTOR WW 330NH 20% 1812 330nH 430mA - - Non-Magnetic Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 330NH 20% 1812 330nH 430mA - - Non-Magnetic Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RQR33M-ND IMC1812RQR33M
Product Name Fixed Inductors INDUCTOR WW 330NH 20% 1812 330nH 430mA - - Non-Magnetic Core ¦20% Unshielded 550 mOhm Max 30 @ 25.2MHz 250MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Surface Mount Inductors - 2567705P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers