Vishay Intertechnology, Inc. Fixed Inductors IMS05ER222K

Description
2.2mH Shielded Molded Inductor 50mA 33.8Ohm Max Axial
Request a Quote Datasheet
Description
2.2mH Shielded Molded Inductor 50mA 33.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ER222K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ER222K-ND
Fixed Inductors IMS05ER222K-ND
2.2mH Shielded Molded Inductor 50mA 33.8Ohm Max Axial

2.2mH Shielded Molded Inductor 50mA 33.8Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ER222K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1857562 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details
Common Mode Chokes - 486-3126-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers