Vishay Intertechnology, Inc. Fixed Inductors IMS05BHR27J

Description
270nH Shielded Molded Inductor 855mA 110mOhm Max Axial
Request a Quote Datasheet
Description
270nH Shielded Molded Inductor 855mA 110mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05BHR27J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05BHR27J-ND
Fixed Inductors IMS05BHR27J-ND
270nH Shielded Molded Inductor 855mA 110mOhm Max Axial

270nH Shielded Molded Inductor 855mA 110mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05BHR27J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Common Mode Chokes - 1048399 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details