Vishay Intertechnology, Inc. Fixed Inductors IMC1812RV121K

Description
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RV121K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RV121K-ND
Fixed Inductors IMC1812RV121K-ND
120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

120µH Unshielded Wirewound Inductor 110mA 8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RV121K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RV121K
INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RV121K
INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RV121K-ND IMC1812RV121K
Product Name Fixed Inductors INDUCTOR WW 120UH 10% 1812 120¦H 110mA - - Powdered Iron Core ¦10% Unshielded 8 Ohm Max 40 @ 790kHz 6MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520471KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details