Vishay Precision Group Fixed Inductors IMS05EB102K

Description
1mH Shielded Molded Inductor 70mA 17.5Ohm Max Axial
Request a Quote Datasheet
Description
1mH Shielded Molded Inductor 70mA 17.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1527-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1527-ND
Fixed Inductors 541-1527-ND
1mH Shielded Molded Inductor 70mA 17.5Ohm Max Axial

1mH Shielded Molded Inductor 70mA 17.5Ohm Max Axial

Buy Now Datasheet
Hf Inductor, 1Mh, 70Ma, 10%, 3.8Mhz; Product Range Vishay - 53K5261 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 1Mh, 70Ma, 10%, 3.8Mhz; Product Range Vishay
53K5261
Hf Inductor, 1Mh, 70Ma, 10%, 3.8Mhz; Product Range Vishay 53K5261
HF INDUCTOR, 1MH, 70MA, 10%, 3.8MHZ; Product Range:IMS-5 Series; Inductance:1mH; DC Current Rating:70mA; DC Resistance Max:17.5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.8MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

HF INDUCTOR, 1MH, 70MA, 10%, 3.8MHZ; Product Range:IMS-5 Series; Inductance:1mH; DC Current Rating:70mA; DC Resistance Max:17.5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:3.8MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site
Inductor/Choke/Coil - 16357065 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
16357065
Inductor/Choke/Coil 16357065
HF INDUCTOR, 1MH, 70MA, 10%, 3.8MHZ; PRODUCT RANGE:IMS-5 SERIES; INDUCTANCE:1MH; DC CURRENT RATING:70MA; DC RESISTANCE MAX:17.5OHM; INDUCTANCE TOLERANCE: 10%; SELF RESONANT FREQUENCY MIN:3.8MHZ; PACKAGING:EACH; BODY MATERIAL:FERRITE;ROH S COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HF INDUCTOR, 1MH, 70MA, 10%, 3.8MHZ; PRODUCT RANGE:IMS-5 SERIES; INDUCTANCE:1MH; DC CURRENT RATING:70MA; DC RESISTANCE MAX:17.5OHM; INDUCTANCE TOLERANCE: 10%; SELF RESONANT FREQUENCY MIN:3.8MHZ; PACKAGING:EACH; BODY MATERIAL:FERRITE;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1527-ND 53K5261 16357065
Product Name Fixed Inductors Hf Inductor, 1Mh, 70Ma, 10%, 3.8Mhz; Product Range Vishay Inductor/Choke/Coil
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details