Vishay Intertechnology, Inc. Fixed Inductors IMC1812RQR47J

Description
470nH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RQR47J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQR47J-ND
Fixed Inductors IMC1812RQR47J-ND
470nH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

470nH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 470NH 5% 1812 470nH 355mA - - Non-Magnetic Core ¦5% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQR47J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470NH 5% 1812 470nH 355mA - - Non-Magnetic Core ¦5% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQR47J
INDUCTOR WW 470NH 5% 1812 470nH 355mA - - Non-Magnetic Core ¦5% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQR47J
INDUCTOR WW 470NH 5% 1812 470nH 355mA - - Non-Magnetic Core ¦5% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 470NH 5% 1812 470nH 355mA - - Non-Magnetic Core ¦5% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RQR47J-ND IMC1812RQR47J
Product Name Fixed Inductors INDUCTOR WW 470NH 5% 1812 470nH 355mA - - Non-Magnetic Core ¦5% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-3N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details