INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
10uH 10% 1812 SMD Inductor, 250mA, 1.6Ω DCR, 20MHz SRF Product overview: IMC1812RV100K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 250mA, 20MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 250mA, 20MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RV100K can be used for catalog matching and distributor lookup.
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC1812RV100K | 71-IMC1812RV100K | IMC1812RV100K-ND |
| Product Name | INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max | SMD 10uH 250mA 20MHz Inductor and Choke | Fixed Inductors |
| Application | General Purpose | ||
| Inductance Range | 10 microH | 10 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| Rated DC Current | 250 milliamps | ||
| Core Material | Ferrite | Powdered Iron; Drum Core, Wirewound |