Vishay Intertechnology, Inc. Fixed Inductors IMS05EB151K

Description
150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial
Request a Quote Datasheet
Description
150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05EB151K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05EB151K-ND
Fixed Inductors IMS05EB151K-ND
150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial

150µH Shielded Molded Inductor 140mA 4.1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05EB151K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1624024-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 3.9 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details