Vishay Intertechnology, Inc. Fixed Inductors IMS05BH1R5J

Description
1.5µH Shielded Molded Inductor 815mA 120mOhm Max Axial
Request a Quote Datasheet
Description
1.5µH Shielded Molded Inductor 815mA 120mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05BH1R5J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05BH1R5J-ND
Fixed Inductors IMS05BH1R5J-ND
1.5µH Shielded Molded Inductor 815mA 120mOhm Max Axial

1.5µH Shielded Molded Inductor 815mA 120mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05BH1R5J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Common Mode Chokes - 1849174P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers