Vishay Intertechnology, Inc. Fixed Inductors IMC1812RQ100J

Description
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RQ100J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ100J-ND
Fixed Inductors IMC1812RQ100J-ND
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 10UH 5% 1812 10¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQ100J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 5% 1812 10¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQ100J
INDUCTOR WW 10UH 5% 1812 10¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQ100J
INDUCTOR WW 10UH 5% 1812 10¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 10UH 5% 1812 10¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RQ100J-ND IMC1812RQ100J
Product Name Fixed Inductors INDUCTOR WW 10UH 5% 1812 10¦H 250mA - - Powdered Iron Core ¦5% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers