Vishay Precision Group Fixed Inductors IMCH1812ER680K

Description
68µH Unshielded Wirewound Inductor 220mA 2.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 220mA 2.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMCH1812ER680K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMCH1812ER680K-ND
Fixed Inductors IMCH1812ER680K-ND
68µH Unshielded Wirewound Inductor 220mA 2.6Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 220mA 2.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Hf Inductor, 68Uh, 220Ma, 10% 10Mhz; Current Rating Vishay - 53K5115 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 68Uh, 220Ma, 10% 10Mhz; Current Rating Vishay
53K5115
Hf Inductor, 68Uh, 220Ma, 10% 10Mhz; Current Rating Vishay 53K5115
HF INDUCTOR, 68UH, 220MA, 10% 10MHZ; Current Rating:220mA; DC Current Rating:220mA; DC Resistance Max:2.6ohm; Inductance:68µH; Inductance Tolerance:± 10%; Inductor Case Style:1812; Inductor Type:High Frequency RoHS Compliant: Yes

HF INDUCTOR, 68UH, 220MA, 10% 10MHZ; Current Rating:220mA; DC Current Rating:220mA; DC Resistance Max:2.6ohm; Inductance:68µH; Inductance Tolerance:± 10%; Inductor Case Style:1812; Inductor Type:High Frequency RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMCH1812ER680K-ND 53K5115
Product Name Fixed Inductors Hf Inductor, 68Uh, 220Ma, 10% 10Mhz; Current Rating Vishay
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2684JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details