Vishay Intertechnology, Inc. INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQR12K

Description
INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQR12K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQR12K
INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQR12K
INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQR12K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQR12K-ND
Fixed Inductors IMC1812RQR12K-ND
120nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

120nH Unshielded Wirewound Inductor 450mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RQR12K IMC1812RQR12K-ND
Product Name INDUCTOR WW 120NH 10% 1812 120nH 450mA - - Non-Magnetic Core ¦10% Unshielded 300 mOhm Max 30 @ 25.2MHz 600MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.1200 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1624000-1-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details