INDUCTOR WW 220UH 10% 1812 220¦H 100mA - - Ferrite Core ¦10% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
FIXED IND 220UH 100MA 10 OHM SMD Product overview: IMC1812EU221K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 100MA, 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 100MA, 10 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812EU221K can be used for catalog matching and distributor lookup.
220µH Unshielded Wirewound Inductor 100mA 10Ohm Max 1812 (4532 Metric)
Manufacturer: Vishay Dale
Win Source Part Number: 1185554-IMC1812EU221
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 220μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 4MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 10Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.134" (3.40mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Q at Freq: 40 at 790kHz
Current Rating (Amps): 100mA
Inductance Frequency - Test: 790kHz
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC1812EU221K | 71-IMC1812EU221K | IMC1812EU221K-ND | 1185554-IMC1812EU221K |
| Product Name | INDUCTOR WW 220UH 10% 1812 220¦H 100mA - - Ferrite Core ¦10% Unshielded 10 Ohm Max 40 @ 790kHz 4MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | SMD 220UH 100MA 10 OHM Inductor and Choke | Fixed Inductors | Electronic Surplus - IMC1812EU221K |
| Application | General Purpose | RF Choke | ||
| Inductance Range | 220 microH | 220 microH | 220 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Rated DC Current | 100 milliamps | 100 milliamps | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |