SMD Inductor 4.7uH 10% 7.96MHz 0.95A 2220 Product overview: IMC2220ER4R7K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 7.96MHz, 0.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 7.96MHz, 0.95A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC2220ER4R7K can be used for catalog matching and distributor lookup.
4.7µH Unshielded Inductor 950mA 110mOhm Max 2220 (5650 Metric)
Win Source Part Number: 969928-IMC2220ER4R7K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IMC-2220
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 29MHz
Package / Case: 2220 (5650 Metric)
DC Resistance (DCR): 110mOhm Max
Supplier Device Package: 2220 (5650 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.221" L x 0.197" W (5.61mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 950 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Vishay Dale
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IMC2220ER4R7K | IMC2220ER4R7K-ND | 969928-IMC2220ER4R7K |
| Product Name | SMD 4.7uH 7.96MHz 0.95A Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Inductance Range | 4.7 microH | 4.7 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |