Vishay Intertechnology, Inc. Fixed Inductors IMS05BH1R8J

Description
1.8µH Shielded Molded Inductor 775mA 140mOhm Max Axial
Request a Quote Datasheet
Description
1.8µH Shielded Molded Inductor 775mA 140mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05BH1R8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05BH1R8J-ND
Fixed Inductors IMS05BH1R8J-ND
1.8µH Shielded Molded Inductor 775mA 140mOhm Max Axial

1.8µH Shielded Molded Inductor 775mA 140mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05BH1R8J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1857948 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details