Vishay Intertechnology, Inc. INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQR56K

Description
INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RQR56K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RQR56K
INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RQR56K
INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC1812RQR56K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQR56K-ND
Fixed Inductors IMC1812RQR56K-ND
560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812RQR56K IMC1812RQR56K-ND
Product Name INDUCTOR WW 560NH 10% 1812 560nH 285mA - - Non-Magnetic Core ¦10% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.5600 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 285 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details