Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER470K

Description
47µH Unshielded Inductor 340mA 850mOhm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Inductor 340mA 850mOhm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC2220ER470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER470K-ND
Fixed Inductors IMC2220ER470K-ND
47µH Unshielded Inductor 340mA 850mOhm Max 2220 (5650 Metric)

47µH Unshielded Inductor 340mA 850mOhm Max 2220 (5650 Metric)

Buy Now Datasheet
Fixed Inductors - IMC2220ER470K - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IMC2220ER470K
Fixed Inductors IMC2220ER470K
FIXED IND 47UH 340MA 850MOHM SMD

FIXED IND 47UH 340MA 850MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMC2220ER470K-ND IMC2220ER470K
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.8500 ohms 0.8500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631A471KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Surface Mount Inductors - 2567710 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
1.04A 250MHz Inductor and Choke - 71-0402CS-2N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0020 microH
Inductance Tolerance 2 (+/- %)
View Details