Vishay Intertechnology, Inc. Fixed Inductors IMC1812RQ1R8K

Description
1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RQ1R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ1R8K-ND
Fixed Inductors IMC1812RQ1R8K-ND
1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)

1.8µH Unshielded Wirewound Inductor 390mA 650mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC1812RQ1R8K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details