Vishay Intertechnology, Inc. Fixed Inductors IMC1812RV270K

Description
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RV270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RV270K-ND
Fixed Inductors IMC1812RV270K-ND
27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

27µH Unshielded Wirewound Inductor 170mA 3.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max - IMC1812RV270K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max
IMC1812RV270K
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max IMC1812RV270K
INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max 50 @ 2.52MHz 12MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RV270K-ND IMC1812RV270K
Product Name Fixed Inductors INDUCTOR WW 27UH 10% 1812 27¦H 170mA - - Powdered Iron Core ¦10% Unshielded 3.6 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678179 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details