Vishay Intertechnology, Inc. Fixed Inductors IMS05BH8R2K

Description
8.2µH Shielded Molded Inductor 250mA 1.32Ohm Max Axial
Request a Quote Datasheet
Description
8.2µH Shielded Molded Inductor 250mA 1.32Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05BH8R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05BH8R2K-ND
Fixed Inductors IMS05BH8R2K-ND
8.2µH Shielded Molded Inductor 250mA 1.32Ohm Max Axial

8.2µH Shielded Molded Inductor 250mA 1.32Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05BH8R2K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.2 microH
Q Factor 55
View Details
Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers