Vishay Intertechnology, Inc. Fixed Inductors IMS05BH272K

Description
2.7mH Shielded Molded Inductor 40mA 47.3Ohm Max Axial
Request a Quote Datasheet
Description
2.7mH Shielded Molded Inductor 40mA 47.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05BH272K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05BH272K-ND
Fixed Inductors IMS05BH272K-ND
2.7mH Shielded Molded Inductor 40mA 47.3Ohm Max Axial

2.7mH Shielded Molded Inductor 40mA 47.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05BH272K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Leaded Inductors - 1048426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details