18µH Unshielded Wirewound Inductor 190mA 2.8Ohm Max 1812 (4532 Metric)
INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC1812RV180K-ND | IMC1812RV180K |
| Product Name | Fixed Inductors | INDUCTOR WW 18UH 10% 1812 18¦H 190mA - - Powdered Iron Core ¦10% Unshielded 2.8 Ohm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Powdered Iron; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |