Vishay Precision Group Fixed Inductors IMCH1812ER2R7K

Description
2.7µH Unshielded Wirewound Inductor 800mA 200mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 800mA 200mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMCH1812ER2R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMCH1812ER2R7K-ND
Fixed Inductors IMCH1812ER2R7K-ND
2.7µH Unshielded Wirewound Inductor 800mA 200mOhm Max 1812 (4532 Metric)

2.7µH Unshielded Wirewound Inductor 800mA 200mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Hf Inductor, 2.7Uh, 800Ma 10% 60Mhz; Inductance Vishay - 53K5111 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 2.7Uh, 800Ma 10% 60Mhz; Inductance Vishay
53K5111
Hf Inductor, 2.7Uh, 800Ma 10% 60Mhz; Inductance Vishay 53K5111
HF INDUCTOR, 2.7UH, 800MA 10% 60MHZ; Inductance:2.7µH; DC Resistance Max:0.2ohm; Self Resonant Frequency:60MHz; DC Current Rating:800mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMCH-1812 Series; Core Material:- RoHS Compliant: Yes

HF INDUCTOR, 2.7UH, 800MA 10% 60MHZ; Inductance:2.7µH; DC Resistance Max:0.2ohm; Self Resonant Frequency:60MHz; DC Current Rating:800mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMCH-1812 Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IMCH1812ER2R7K-ND 53K5111
Product Name Fixed Inductors Hf Inductor, 2.7Uh, 800Ma 10% 60Mhz; Inductance Vishay
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers