Vishay Intertechnology, Inc. Fixed Inductors IMC2220ER822J

Description
8.2mH Unshielded Inductor 28mA 125Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet
Description
8.2mH Unshielded Inductor 28mA 125Ohm Max 2220 (5650 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC2220ER822J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC2220ER822J-ND
Fixed Inductors IMC2220ER822J-ND
8.2mH Unshielded Inductor 28mA 125Ohm Max 2220 (5650 Metric)

8.2mH Unshielded Inductor 28mA 125Ohm Max 2220 (5650 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMC2220ER822J-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 5 (+/- %)
DCR 125 ohms
Unlock Full Specs
to access all available technical data