INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812RQ68NK | IMC1812RQ68NK-ND |
| Product Name | INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.0680 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.3500 ohms | 0.3500 ohms |
| Rated DC Current | 450 milliamps |