Vishay Intertechnology, Inc. Fixed Inductors IMC1812RVR22K

Description
220nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RVR22K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RVR22K-ND
Fixed Inductors IMC1812RVR22K-ND
220nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)

220nH Unshielded Wirewound Inductor 450mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 220NH 10% 1812 220nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RVR22K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 10% 1812 220nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RVR22K
INDUCTOR WW 220NH 10% 1812 220nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RVR22K
INDUCTOR WW 220NH 10% 1812 220nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 220NH 10% 1812 220nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RVR22K-ND IMC1812RVR22K
Product Name Fixed Inductors INDUCTOR WW 220NH 10% 1812 220nH 450mA - - Non-Magnetic Core ¦10% Unshielded 400 mOhm Max 30 @ 25.2MHz 350MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-3129-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details