Vishay Intertechnology, Inc. Fixed Inductors IMCH1812ER6R8K

Description
6.8µH Unshielded Wirewound Inductor 600mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 600mA 400mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMCH1812ER6R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMCH1812ER6R8K-ND
Fixed Inductors IMCH1812ER6R8K-ND
6.8µH Unshielded Wirewound Inductor 600mA 400mOhm Max 1812 (4532 Metric)

6.8µH Unshielded Wirewound Inductor 600mA 400mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMCH1812ER6R8K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-5712-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details