Vishay Intertechnology, Inc. Fixed Inductors IMC1812RV6R8J

Description
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RV6R8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RV6R8J-ND
Fixed Inductors IMC1812RV6R8J-ND
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max - IMC1812RV6R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max
IMC1812RV6R8J
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max IMC1812RV6R8J
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RV6R8J-ND IMC1812RV6R8J
Product Name Fixed Inductors INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3639B100NT-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Surface Mount Inductors - 2567563P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details