Vishay Precision Group Fixed Inductors IMS05EB101K

Description
100µH Shielded Molded Inductor 160mA 3.12Ohm Max Axial
Request a Quote Datasheet
Description
100µH Shielded Molded Inductor 160mA 3.12Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1526-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1526-ND
Fixed Inductors 541-1526-ND
100µH Shielded Molded Inductor 160mA 3.12Ohm Max Axial

100µH Shielded Molded Inductor 160mA 3.12Ohm Max Axial

Buy Now Datasheet
Inductor, 100Uh, 160Ma, 10%, 10Mhz; Product Range Vishay - 55M4348 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 160Ma, 10%, 10Mhz; Product Range Vishay
55M4348
Inductor, 100Uh, 160Ma, 10%, 10Mhz; Product Range Vishay 55M4348
INDUCTOR, 100UH, 160MA, 10%, 10MHZ; Product Range:IMS-5 Series; Inductance:100µH; DC Current Rating:160mA; DC Resistance Max:3.12ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:10MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

INDUCTOR, 100UH, 160MA, 10%, 10MHZ; Product Range:IMS-5 Series; Inductance:100µH; DC Current Rating:160mA; DC Resistance Max:3.12ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:10MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1526-ND 55M4348
Product Name Fixed Inductors Inductor, 100Uh, 160Ma, 10%, 10Mhz; Product Range Vishay
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Leaded Inductors - 1048428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details