Vishay Intertechnology, Inc. Fixed Inductors IMS05BH270K

Description
27µH Shielded Molded Inductor 260mA 1.19Ohm Max Axial
Request a Quote Datasheet
Description
27µH Shielded Molded Inductor 260mA 1.19Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05BH270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05BH270K-ND
Fixed Inductors IMS05BH270K-ND
27µH Shielded Molded Inductor 260mA 1.19Ohm Max Axial

27µH Shielded Molded Inductor 260mA 1.19Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05BH270K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Surface Mount Inductors - 1620210 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details