2.7mH Unshielded Inductor 45mA 55Ohm Max 2220 (5650 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | IMC2220ER272J-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |
| DCR | 55 ohms |