2.2µH Unshielded Inductor 1.3A 60mOhm Max 2220 (5650 Metric)
Inductor High Frequency Chip Molded Wirewound 2.2uH 10% 7.96MHz 10Q-Factor 1.3A 0.06Ohm DCR 2220 T/R Product overview: IMC2220ER2R2K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC2220ER2R2K can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1045406-IMC2220ER2R2
Packaging: Reel - TR
Current Rating: 1.3A
Inductance: 2.2μH
Height - Seated (Max): 0.165" (4.20mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 42MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 2220 (5650 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC2220ER2R2K-ND | 71-IMC2220ER2R2K | 1045406-IMC2220ER2R2K |
| Product Name | Fixed Inductors | 2.2uH 7.96MHz 1.3A Inductor and Choke | Fixed Inductors - IMC2220ER2R2K |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| DCR | 0.0600 ohms | 0.0600 ohms |