Manufacturer: Vishay
Win Source Part Number: 918726-IMC1812ET391K
Series: IMC-1812
Operating Temperature Range: -55°C ~ 125°C
Features: 390 µH Unshielded Wirewound Inductor 80 mA 16Ohm Max 1812 (4532 Metric)
Package: Reel - TR
Package: 1812 (4532 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
FIXED IND 390UH 80MA 16 OHM SMD Product overview: IMC1812ET391K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 80MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 80MA, 16 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ET391K can be used for catalog matching and distributor lookup.
INDUCTOR WW 390UH 10% 1812 390¦H 80mA - - Ferrite Core ¦10% Unshielded 16 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
390µH Unshielded Wirewound Inductor 80mA 16Ohm Max 1812 (4532 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 918726-IMC1812ET391K | 71-IMC1812ET391K | IMC1812ET391K | IMC1812ET391K-ND |
| Product Name | Fixed Inductors - IMC1812ET391K | SMD 390UH 80MA 16 OHM Inductor and Choke | INDUCTOR WW 390UH 10% 1812 390¦H 80mA - - Ferrite Core ¦10% Unshielded 16 Ohm Max 40 @ 790kHz 3MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Technology | Wirewound | Drum Core, Wirewound | ||
| Inductance Range | 390 microH | 390 microH | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |