Vishay Intertechnology, Inc. Fixed Inductors IMC1812RVR10M

Description
100nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RVR10M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RVR10M-ND
Fixed Inductors IMC1812RVR10M-ND
100nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1812 (4532 Metric)

100nH Unshielded Wirewound Inductor 450mA 320mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 100NH 20% 1812 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RVR10M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 20% 1812 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RVR10M
INDUCTOR WW 100NH 20% 1812 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RVR10M
INDUCTOR WW 100NH 20% 1812 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100NH 20% 1812 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RVR10M-ND IMC1812RVR10M
Product Name Fixed Inductors INDUCTOR WW 100NH 20% 1812 100nH 450mA - - Non-Magnetic Core ¦20% Unshielded 320 mOhm Max 30 @ 25.2MHz 650MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515C330MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-22N 0201HL-22NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details