Vishay Intertechnology, Inc. Fixed Inductors IMC1812RQ2R2J

Description
2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RQ2R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RQ2R2J-ND
Fixed Inductors IMC1812RQ2R2J-ND
2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max - IMC1812RQ2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max
IMC1812RQ2R2J
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max IMC1812RQ2R2J
INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RQ2R2J-ND IMC1812RQ2R2J
Product Name Fixed Inductors INDUCTOR WW 2.2UH 5% 1812 2.2¦H 380mA - - Powdered Iron Core ¦5% Unshielded 700 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1670398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Lead Style Radial; Radial
View Details