Vishay Intertechnology, Inc. Fixed Inductors IMC1812RW680K

Description
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812RW680K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812RW680K-ND
Fixed Inductors IMC1812RW680K-ND
68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 130mA 6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812RW680K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812RW680K
INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812RW680K
INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812RW680K-ND IMC1812RW680K
Product Name Fixed Inductors INDUCTOR WW 68UH 10% 1812 68¦H 130mA - - Powdered Iron Core ¦10% Unshielded 6 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
Power Inductors - 2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details