Inductor RF Chip Molded Wirewound 47uH 10% 2.52MHz 50Q-Factor Powdered Iron 0.14A 5Ohm DCR 1812 T/R Product overview: IMC1812RV470K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uH, 2.52MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47uH, 2.52MHz, 0.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812RV470K can be used for catalog matching and distributor lookup.
47µH Unshielded Wirewound Inductor 140mA 5Ohm Max 1812 (4532 Metric)
Manufacturer: Vishay
Win Source Part Number: 1045403-IMC1812RV470
Packaging: Reel - TR
Type: Wirewound
Current Rating: 140mA
Inductance: 47μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Powdered Iron
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-IMC1812RV470K | IMC1812RV470K-ND | 1045403-IMC1812RV470K | IMC1812RV470K |
| Product Name | 47uH 2.52MHz 0.14A Inductor and Choke | Fixed Inductors | Fixed Inductors - IMC1812RV470K | INDUCTOR WW 47UH 10% 1812 47¦H 140mA - - Powdered Iron Core ¦10% Unshielded 5 Ohm Max 50 @ 2.52MHz 10MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) |
| Core Material | Ferrite | Powdered Iron; Drum Core, Wirewound | Iron | |
| Inductance Range | 47 microH | 47 microH | 47 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology |