INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
560nH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812RVR56J | IMC1812RVR56J-ND |
| Product Name | INDUCTOR WW 560NH 5% 1812 560nH 285mA - - Non-Magnetic Core ¦5% Unshielded 1.2 Ohm Max 30 @ 25.2MHz 170MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.5600 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Rated DC Current | 285 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |