INDUCTOR WW 82UH 5% 1812 82¦H 120mA - - Powdered Iron Core ¦5% Unshielded 7 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
82µH Unshielded Wirewound Inductor 120mA 7Ohm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812RQ820J | IMC1812RQ820J-ND |
| Product Name | INDUCTOR WW 82UH 5% 1812 82¦H 120mA - - Powdered Iron Core ¦5% Unshielded 7 Ohm Max 50 @ 2.52MHz 8MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 82 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Rated DC Current | 120 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |