Vishay Intertechnology, Inc. Fixed Inductors IMS05EB272K

Description
2.7mH Shielded Molded Inductor 40mA 47.3Ohm Max Axial
Request a Quote Datasheet
Description
2.7mH Shielded Molded Inductor 40mA 47.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05EB272K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05EB272K-ND
Fixed Inductors IMS05EB272K-ND
2.7mH Shielded Molded Inductor 40mA 47.3Ohm Max Axial

2.7mH Shielded Molded Inductor 40mA 47.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05EB272K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details
Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers