Vishay Intertechnology, Inc. Fixed Inductors IMS05ER182J

Description
1.8mH Shielded Molded Inductor 50mA 29.9Ohm Max Axial
Request a Quote Datasheet
Description
1.8mH Shielded Molded Inductor 50mA 29.9Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ER182J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ER182J-ND
Fixed Inductors IMS05ER182J-ND
1.8mH Shielded Molded Inductor 50mA 29.9Ohm Max Axial

1.8mH Shielded Molded Inductor 50mA 29.9Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ER182J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smd Inductor 4.7 H@6.0A Rohs Compliant Triad Magnetics - 55X4274 - Newark, An Avnet Company
Specs
Mounting Option Surface Mount Technology
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details