Vishay Intertechnology, Inc. Fixed Inductors IMS05ER561K

Description
560µH Shielded Molded Inductor 90mA 10.5Ohm Max Axial
Request a Quote Datasheet
Description
560µH Shielded Molded Inductor 90mA 10.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMS05ER561K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMS05ER561K-ND
Fixed Inductors IMS05ER561K-ND
560µH Shielded Molded Inductor 90mA 10.5Ohm Max Axial

560µH Shielded Molded Inductor 90mA 10.5Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IMS05ER561K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers
Leaded Inductors - 1620202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details